TE Connectivity Resistors - Chip Resistor - Surface Mount CRGH2512J68R

Description
Win Source Part Number: 1041077-CRGH2512J68R Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): RC2512JK-0768RL; 352268RJT; RC2512JK-7W68RL; RC2512JK-0762RL; ERJ-1TYJ680U4-187950 1-5; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A126481DKR,A126481CT ,4-1879501-5,A126481 TR,CRGH2512J68R-ND,4 -1879501-5-ND Base Product Number: CRGH2512
Request a Quote Datasheet
Description
Win Source Part Number: 1041077-CRGH2512J68R Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): RC2512JK-0768RL; 352268RJT; RC2512JK-7W68RL; RC2512JK-0762RL; ERJ-1TYJ680U4-187950 1-5; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A126481DKR,A126481CT ,4-1879501-5,A126481 TR,CRGH2512J68R-ND,4 -1879501-5-ND Base Product Number: CRGH2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1041077-CRGH2512J68R
Resistors - Chip Resistor - Surface Mount 1041077-CRGH2512J68R
Win Source Part Number: 1041077-CRGH2512J68R Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): RC2512JK-0768RL; 352268RJT; RC2512JK-7W68RL; RC2512JK-0762RL; ERJ-1TYJ680U4-187950 1-5; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A126481DKR,A126481CT ,4-1879501-5,A126481 TR,CRGH2512J68R-ND,4 -1879501-5-ND Base Product Number: CRGH2512

Win Source Part Number: 1041077-CRGH2512J68R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Alternative Parts (Cross-Reference): RC2512JK-0768RL; 352268RJT; RC2512JK-7W68RL; RC2512JK-0762RL; ERJ-1TYJ680U4-1879501-5;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A126481DKR,A126481CT,4-1879501-5,A126481TR,CRGH2512J68R-ND,4-1879501-5-ND
Base Product Number: CRGH2512

Buy Now Datasheet
SMD 2W 250V Resistor - 52-CRGH2512J68R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 250V Resistor
52-CRGH2512J68R
SMD 2W 250V Resistor 52-CRGH2512J68R
2512 SMD Thick Film Power Resistor, 68R, 5%, 2W, 250V Product overview: CRGH2512J68R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH2512J68R can be used for catalog matching and distributor lookup.

2512 SMD Thick Film Power Resistor, 68R, 5%, 2W, 250V Product overview: CRGH2512J68R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH2512J68R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A126481TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126481TR-ND
Chip Resistor - Surface Mount A126481TR-ND
68 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

68 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126481DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126481DKR-ND
Chip Resistor - Surface Mount A126481DKR-ND
68 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

68 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126481CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126481CT-ND
Chip Resistor - Surface Mount A126481CT-ND
68 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

68 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8071502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071502P
Surface Mount Resistors 8071502P
TE Connectivity CRGH2512J68R

TE Connectivity CRGH2512J68R

Supplier's Site
Surface Mount Resistors - 8071502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071502
Surface Mount Resistors 8071502
TE Connectivity CRGH2512J68R

TE Connectivity CRGH2512J68R

Supplier's Site
Surface Mount Resistors - 1620001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1620001
Surface Mount Resistors 1620001
TE Connectivity CRGH2512J68R

TE Connectivity CRGH2512J68R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7389
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7389
Surface Mount Thick Film Resistor, CRG Series, 68 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 68 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGH2512J68R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH2512J68R
Chip Resistor - Surface Mount CRGH2512J68R
RES SMD 68 OHM 5% 2W 2512

RES SMD 68 OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1041077-CRGH2512J68R 52-CRGH2512J68R A126481TR-ND 8071502P 8071502 95W7389 CRGH2512J68R
Product Name Resistors - Chip Resistor - Surface Mount SMD 2W 250V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers