TE Connectivity Crgh2512 5% 680K 2W Neohm - Te Connectivity CRGH2512J680K

Description
CRGH2512 5% 680K 2W
Datasheet
Description
CRGH2512 5% 680K 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 5% 680K 2W Neohm - Te Connectivity - 35AC0806 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 5% 680K 2W Neohm - Te Connectivity
35AC0806
Crgh2512 5% 680K 2W Neohm - Te Connectivity 35AC0806
CRGH2512 5% 680K 2W

CRGH2512 5% 680K 2W

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Neohm - Te Connectivity - 94X8391 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Neohm - Te Connectivity
94X8391
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Neohm - Te Connectivity 94X8391
Surface Mount Thick Film Resistor, CRG Series, 680 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, CRG Series, 680 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AC0806
Product Name Crgh2512 5% 680K 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Push-in bulkhead connector - NPQM-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details