TE Connectivity Chip Resistor - Surface Mount CRGH2512J56R

Description
56 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126477CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126477CT-ND
Chip Resistor - Surface Mount A126477CT-ND
56 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

56 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126477TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126477TR-ND
Chip Resistor - Surface Mount A126477TR-ND
56 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

56 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126477DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126477DKR-ND
Chip Resistor - Surface Mount A126477DKR-ND
56 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

56 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 56 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7384 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 56 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7384
Surface Mount Thick Film Resistor, Crg Series, 56 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7384
Surface Mount Thick Film Resistor, CRG Series, 56 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 56 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126477CT-ND 95W7384
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 56 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details