TE Connectivity SMD 2W Resistor CRGH2512J470R

Description
470R 2W 5% Thick Film Chip Resistor, 2512, SMD Product overview: CRGH2512J470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH2512J470R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470R 2W 5% Thick Film Chip Resistor, 2512, SMD Product overview: CRGH2512J470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH2512J470R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-CRGH2512J470R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRGH2512J470R
SMD 2W Resistor 52-CRGH2512J470R
470R 2W 5% Thick Film Chip Resistor, 2512, SMD Product overview: CRGH2512J470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH2512J470R can be used for catalog matching and distributor lookup.

470R 2W 5% Thick Film Chip Resistor, 2512, SMD Product overview: CRGH2512J470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH2512J470R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A126472CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126472CT-ND
Chip Resistor - Surface Mount A126472CT-ND
470 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

470 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126472TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126472TR-ND
Chip Resistor - Surface Mount A126472TR-ND
470 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

470 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126472DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126472DKR-ND
Chip Resistor - Surface Mount A126472DKR-ND
470 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

470 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH2512J470R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH2512J470R
Chip Resistor - Surface Mount CRGH2512J470R
RES SMD 470 OHM 5% 2W 2512

RES SMD 470 OHM 5% 2W 2512

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7381 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7381
Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7381
Surface Mount Thick Film Resistor, CRG Series, 470 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 470 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-CRGH2512J470R A126472CT-ND CRGH2512J470R 95W7381
Product Name SMD 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details