TE Connectivity Surface Mount Resistors CRGH2512J470K

Description
TE Connectivity CRGH2512J470K
Request a Quote Datasheet
Description
TE Connectivity CRGH2512J470K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8071463P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071463P
Surface Mount Resistors 8071463P
TE Connectivity CRGH2512J470K

TE Connectivity CRGH2512J470K

Supplier's Site
Surface Mount Resistors - 8071463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071463
Surface Mount Resistors 8071463
TE Connectivity CRGH2512J470K

TE Connectivity CRGH2512J470K

Supplier's Site
Surface Mount Resistors - 1615759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615759
Surface Mount Resistors 1615759
TE Connectivity CRGH2512J470K

TE Connectivity CRGH2512J470K

Supplier's Site
Chip Resistor - Surface Mount - CRGH2512J470K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH2512J470K-ND
Chip Resistor - Surface Mount CRGH2512J470K-ND
470 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

470 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7380 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7380
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7380
Surface Mount Thick Film Resistor, CRG Series, 470 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 470 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity - 94X8363 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity
94X8363
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity 94X8363
Surface Mount Thick Film Resistor, CRG Series, 470 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, CRG Series, 470 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8071463P 8071463 CRGH2512J470K-ND 95W7380 94X8363
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 470000 ohms
Power Rating 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers