TE Connectivity Chip Resistor - Surface Mount CRGH2512J3K3

Description
3.3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH2512J3K3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J3K3TR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J3K3TR-ND
3.3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

3.3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J3K3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J3K3DKR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J3K3DKR-ND
RES 3.3K OHM 5% 2W 2512

RES 3.3K OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J3K3CT-ND
Chip Resistor - Surface Mount 1712-CRGH2512J3K3CT-ND
RES 3.3K OHM 5% 2W 2512

RES 3.3K OHM 5% 2W 2512

Buy Now Datasheet
Surface Mount Resistors - 8071457P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071457P
Surface Mount Resistors 8071457P
TE Connectivity CRGH2512J3K3

TE Connectivity CRGH2512J3K3

Supplier's Site
Surface Mount Resistors - 8071457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071457
Surface Mount Resistors 8071457
TE Connectivity CRGH2512J3K3

TE Connectivity CRGH2512J3K3

Supplier's Site
Surface Mount Resistors - 1645536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645536
Surface Mount Resistors 1645536
TE Connectivity CRGH2512J3K3

TE Connectivity CRGH2512J3K3

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7367 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7367
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7367
Surface Mount Thick Film Resistor, CRG Series, 3.3 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 3.3 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRGH2512J3K3TR-ND 8071457P 8071457 95W7367
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details