TE Connectivity Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Neohm - Te Connectivity CRGH2512J390R

Description
Surface Mount Thick Film Resistor, CRG Series, 390 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]
Datasheet
Description
Surface Mount Thick Film Resistor, CRG Series, 390 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Neohm - Te Connectivity - 94X8350 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Neohm - Te Connectivity
94X8350
Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Neohm - Te Connectivity 94X8350
Surface Mount Thick Film Resistor, CRG Series, 390 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, CRG Series, 390 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8350
Product Name Surface Mount Thick Film Resistor, Crg Series, 390 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details