TE Connectivity Chip Resistor - Surface Mount CRGH2512J33R

Description
33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH2512J33RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J33RTR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J33RTR-ND
33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J33RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J33RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J33RDKR-ND
RES 33 OHM 5% 2W 2512

RES 33 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J33RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J33RCT-ND
Chip Resistor - Surface Mount 1712-CRGH2512J33RCT-ND
RES 33 OHM 5% 2W 2512

RES 33 OHM 5% 2W 2512

Buy Now Datasheet
Surface Mount Resistors - 8071435P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071435P
Surface Mount Resistors 8071435P
TE Connectivity CRGH2512J33R

TE Connectivity CRGH2512J33R

Supplier's Site
Surface Mount Resistors - 1615323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615323
Surface Mount Resistors 1615323
TE Connectivity CRGH2512J33R

TE Connectivity CRGH2512J33R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 33 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7370 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 33 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7370
Surface Mount Thick Film Resistor, Crg Series, 33 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7370
Surface Mount Thick Film Resistor, CRG Series, 33 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 33 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRGH2512J33RTR-ND 8071435P 1615323 95W7370
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 33 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details