TE Connectivity Chip Resistor - Surface Mount CRGH2512J33K

Description
33 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126467TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126467TR-ND
Chip Resistor - Surface Mount A126467TR-ND
33 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

33 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126467CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126467CT-ND
Chip Resistor - Surface Mount A126467CT-ND
33 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

33 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126467DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126467DKR-ND
Chip Resistor - Surface Mount A126467DKR-ND
33 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

33 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A126467TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details