CRGH2512J2R2 -- CRGH2512 5% 2R2 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 2R2 2W Neohm - Te Connectivity
CRGH2512J2R2
Description
CRGH2512 5% 2R2 2W
Description
CRGH2512 5% 2R2 2W
Datasheet
Suppliers
Crgh2512 5% 2R2 2W Neohm - Te Connectivity
94X8304
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8304 |
|
Product Name
|
Crgh2512 5% 2R2 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details