TE Connectivity Chip Resistor - Surface Mount CRGH2512J2R2

Description
2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH2512J2R2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J2R2TR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J2R2TR-ND
2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J2R2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J2R2CT-ND
Chip Resistor - Surface Mount 1712-CRGH2512J2R2CT-ND
RES 2.2 OHM 5% 2W 2512

RES 2.2 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J2R2DKR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J2R2DKR-ND
RES 2.2 OHM 5% 2W 2512

RES 2.2 OHM 5% 2W 2512

Buy Now Datasheet
Res, 2R2, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity - 01AH0353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity
01AH0353
Res, 2R2, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity 01AH0353
RES, 2R2, 5%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:CRGH Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2R2, 5%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:CRGH Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH2512J2R2TR-ND 01AH0353
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details