TE Connectivity Chip Resistor - Surface Mount CRGH2512J27R

Description
27 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126465CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126465CT-ND
Chip Resistor - Surface Mount A126465CT-ND
27 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

27 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126465TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126465TR-ND
Chip Resistor - Surface Mount A126465TR-ND
27 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

27 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126465DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126465DKR-ND
Chip Resistor - Surface Mount A126465DKR-ND
27 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

27 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 27 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7364 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 27 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7364
Surface Mount Thick Film Resistor, Crg Series, 27 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7364
Surface Mount Thick Film Resistor, CRG Series, 27 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 27 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126465CT-ND 95W7364
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 27 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers