TE Connectivity Chip Resistor - Surface Mount CRGH2512J22R

Description
22 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126461CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126461CT-ND
Chip Resistor - Surface Mount A126461CT-ND
22 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

22 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126461DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126461DKR-ND
Chip Resistor - Surface Mount A126461DKR-ND
22 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

22 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126461TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126461TR-ND
Chip Resistor - Surface Mount A126461TR-ND
22 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

22 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH2512J22R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH2512J22R
Chip Resistor - Surface Mount CRGH2512J22R
RES SMD 22 OHM 5% 2W 2512

RES SMD 22 OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number A126461CT-ND CRGH2512J22R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers