TE Connectivity Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Neohm - Te Connectivity CRGH2512J22R

Description
Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Neohm - Te Connectivity - 94X8312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Neohm - Te Connectivity
94X8312
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Neohm - Te Connectivity 94X8312
Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8312
Product Name Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details