TE Connectivity Surface Mount Resistors CRGH2512J22K

Description
TE Connectivity CRGH2512J22K
Request a Quote Datasheet
Description
TE Connectivity CRGH2512J22K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8071390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071390P
Surface Mount Resistors 8071390P
TE Connectivity CRGH2512J22K

TE Connectivity CRGH2512J22K

Supplier's Site
Surface Mount Resistors - 8071390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071390
Surface Mount Resistors 8071390
TE Connectivity CRGH2512J22K

TE Connectivity CRGH2512J22K

Supplier's Site
Surface Mount Resistors - 1645530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645530
Surface Mount Resistors 1645530
TE Connectivity CRGH2512J22K

TE Connectivity CRGH2512J22K

Supplier's Site
Chip Resistor - Surface Mount - CRGH2512J22K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH2512J22K-ND
Chip Resistor - Surface Mount CRGH2512J22K-ND
22 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

22 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 22 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7359 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 22 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7359
Surface Mount Thick Film Resistor, Crg Series, 22 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7359
Surface Mount Thick Film Resistor, CRG Series, 22 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 22 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8071390P 8071390 CRGH2512J22K-ND 95W7359
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 22 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 22000 ohms
Power Rating 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details