CRGH2512J20R -- CRGH2512 5% 20R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 20R 2W Neohm - Te Connectivity
CRGH2512J20R
Description
CRGH2512 5% 20R 2W
Description
CRGH2512 5% 20R 2W
Datasheet
Suppliers
Crgh2512 5% 20R 2W Neohm - Te Connectivity
94X8308
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8308 |
|
Product Name
|
Crgh2512 5% 20R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
2 suppliers