CRGH2512J200K -- CRGH2512 5% 200K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 200K 2W Neohm - Te Connectivity
CRGH2512J200K
Description
CRGH2512 5% 200K 2W
Description
CRGH2512 5% 200K 2W
Datasheet
Suppliers
Crgh2512 5% 200K 2W Neohm - Te Connectivity
94X8309
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8309 |
|
Product Name
|
Crgh2512 5% 200K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers