TE Connectivity Chip Resistor - Surface Mount CRGH2512J1R5

Description
1.5 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote
Description
1.5 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 01AH0352, is a thick film resistor with a resistance value of 1.5 ohms and a tolerance of ±5%. It is designed for a power rating of 2 watts at an ambient temperature of 70°C, with a maximum working voltage of 250V. This resistor is part of the CRGH series and is suitable for industrial and general-purpose applications. The component features a matte tin over nickel terminal finish and is RoHS compliant. Its dimensions are 6.35 mm x 3.20 mm x 0.55 mm, making it a compact option for various electronic designs.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 01AH0352, is a thick film resistor with a resistance value of 1.5 ohms and a tolerance of ±5%. It is designed for a power rating of 2 watts at an ambient temperature of 70°C, with a maximum working voltage of 250V. This resistor is part of the CRGH series and is suitable for industrial and general-purpose applications. The component features a matte tin over nickel terminal finish and is RoHS compliant. Its dimensions are 6.35 mm x 3.20 mm x 0.55 mm, making it a compact option for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH2512J1R5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH2512J1R5-ND
Chip Resistor - Surface Mount CRGH2512J1R5-ND
1.5 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

1.5 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8071384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071384
Surface Mount Resistors 8071384
TE Connectivity CRGH2512J1R5

TE Connectivity CRGH2512J1R5

Supplier's Site
Surface Mount Resistors - 8071384P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071384P
Surface Mount Resistors 8071384P
TE Connectivity CRGH2512J1R5

TE Connectivity CRGH2512J1R5

Supplier's Site
Surface Mount Resistors - 1615642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615642
Surface Mount Resistors 1615642
TE Connectivity CRGH2512J1R5

TE Connectivity CRGH2512J1R5

Supplier's Site
Res, 1R5, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity - 01AH0352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity
01AH0352
Res, 1R5, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity 01AH0352
RES, 1R5, 5%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5ohm; Product Range:CRGH Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1R5, 5%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5ohm; Product Range:CRGH Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRGH2512J1R5-ND 8071384 8071384P 01AH0352
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 1R5, 5%, 2W, 2512, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details