CRGH2512J1M5 -- CRGH2512 5% 1M5 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 1M5 2W Neohm - Te Connectivity
CRGH2512J1M5
Description
CRGH2512 5% 1M5 2W
Description
CRGH2512 5% 1M5 2W
Datasheet
Suppliers
Crgh2512 5% 1M5 2W Neohm - Te Connectivity
94X8256
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8256 |
|
Product Name
|
Crgh2512 5% 1M5 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details