CRGH2512J1M1 -- CRGH2512 5% 1M1 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 1M1 2W Neohm - Te Connectivity
CRGH2512J1M1
Description
CRGH2512 5% 1M1 2W
Description
CRGH2512 5% 1M1 2W
Datasheet
Suppliers
Crgh2512 5% 1M1 2W Neohm - Te Connectivity
94X8253
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8253 |
|
Product Name
|
Crgh2512 5% 1M1 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers