TE Connectivity Chip Resistor - Surface Mount CRGH2512J1K2

Description
1.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126458TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126458TR-ND
Chip Resistor - Surface Mount A126458TR-ND
1.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

1.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126458DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126458DKR-ND
Chip Resistor - Surface Mount A126458DKR-ND
1.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

1.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126458CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126458CT-ND
Chip Resistor - Surface Mount A126458CT-ND
1.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

1.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A126458TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers