TE Connectivity Chip Resistor - Surface Mount CRGH2512J1K0

Description
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126457CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126457CT-ND
Chip Resistor - Surface Mount A126457CT-ND
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126457DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126457DKR-ND
Chip Resistor - Surface Mount A126457DKR-ND
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126457TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126457TR-ND
Chip Resistor - Surface Mount A126457TR-ND
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A126457CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers