TE Connectivity Chip Resistor - Surface Mount CRGH2512J18R

Description
18 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote
Description
18 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 18R, 2W, 5%, 2512, Thick Film from the CRGH series is designed for high power applications with a compact size. It features a resistance value of 18 ohms and a tolerance of ±5%. The power rating is 2 watts at an ambient temperature of 70°C, with a maximum working voltage of 250V. The resistor is constructed using a thick film technology, ensuring durability and reliability in various applications. It operates within a temperature range of -55°C to 155°C. The component is RoHS compliant, making it suitable for environmentally conscious designs. This resistor is packaged in a 2512 case size, which is commonly used in modern electronic circuits.

Datasheet Summary
Powered by GS/AI

The Resistor 18R, 2W, 5%, 2512, Thick Film from the CRGH series is designed for high power applications with a compact size. It features a resistance value of 18 ohms and a tolerance of ±5%. The power rating is 2 watts at an ambient temperature of 70°C, with a maximum working voltage of 250V. The resistor is constructed using a thick film technology, ensuring durability and reliability in various applications. It operates within a temperature range of -55°C to 155°C. The component is RoHS compliant, making it suitable for environmentally conscious designs. This resistor is packaged in a 2512 case size, which is commonly used in modern electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126456DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126456DKR-ND
Chip Resistor - Surface Mount A126456DKR-ND
18 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

18 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126456TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126456TR-ND
Chip Resistor - Surface Mount A126456TR-ND
18 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

18 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126456CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126456CT-ND
Chip Resistor - Surface Mount A126456CT-ND
18 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

18 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGH2512J18R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRGH2512J18R
Resistors - Chip Resistor - Surface Mount CRGH2512J18R
RES SMD 18 OHM 5% 2W 2512

RES SMD 18 OHM 5% 2W 2512

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 18 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7354 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 18 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7354
Surface Mount Thick Film Resistor, Crg Series, 18 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7354
Surface Mount Thick Film Resistor, CRG Series, 18 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 18 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 18R, 2W, 5%, 2512, Thick Film; Resistance Neohm Te Connectivity - 46AK9334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 2W, 5%, 2512, Thick Film; Resistance Neohm Te Connectivity
46AK9334
Res, 18R, 2W, 5%, 2512, Thick Film; Resistance Neohm Te Connectivity 46AK9334
RES, 18R, 2W, 5%, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 18R, 2W, 5%, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 2W, 5%, 2512, Thick Film; Resistance Neohm Te Connectivity - 94X8292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 2W, 5%, 2512, Thick Film; Resistance Neohm Te Connectivity
94X8292
Res, 18R, 2W, 5%, 2512, Thick Film; Resistance Neohm Te Connectivity 94X8292
RES, 18R, 2W, 5%, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 18R, 2W, 5%, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A126456DKR-ND CRGH2512J18R 95W7354 46AK9334
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 18 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 18R, 2W, 5%, 2512, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details