CRGH2512J16R -- CRGH2512 5% 16R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 16R 2W Neohm - Te Connectivity
CRGH2512J16R
Description
CRGH2512 5% 16R 2W
Description
CRGH2512 5% 16R 2W
Datasheet
Suppliers
Crgh2512 5% 16R 2W Neohm - Te Connectivity
94X8288
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8288 |
|
Product Name
|
Crgh2512 5% 16R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details