CRGH2512J16K -- CRGH2512 5% 16K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 16K 2W Neohm - Te Connectivity
CRGH2512J16K
Description
CRGH2512 5% 16K 2W
Description
CRGH2512 5% 16K 2W
Datasheet
Suppliers
Crgh2512 5% 16K 2W Neohm - Te Connectivity
94X8287
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8287 |
|
Product Name
|
Crgh2512 5% 16K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details