CRGH2512J160R -- CRGH2512 5% 160R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 160R 2W Neohm - Te Connectivity
CRGH2512J160R
Description
CRGH2512 5% 160R 2W
Description
CRGH2512 5% 160R 2W
Datasheet
Suppliers
Crgh2512 5% 160R 2W Neohm - Te Connectivity
94X8290
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8290 |
|
Product Name
|
Crgh2512 5% 160R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details