TE Connectivity Chip Resistor - Surface Mount CRGH2512J15R

Description
15 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126453TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126453TR-ND
Chip Resistor - Surface Mount A126453TR-ND
15 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

15 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126453CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126453CT-ND
Chip Resistor - Surface Mount A126453CT-ND
15 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

15 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126453DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126453DKR-ND
Chip Resistor - Surface Mount A126453DKR-ND
15 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

15 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7350 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7350
Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7350
Surface Mount Thick Film Resistor, CRG Series, 15 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 15 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126453TR-ND 95W7350
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details