TE Connectivity Chip Resistor - Surface Mount CRGH2512J150R

Description
RES 150 OHM 5% 2W 2512
Request a Quote Datasheet
Description
RES 150 OHM 5% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH2512J150RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J150RCT-ND
Chip Resistor - Surface Mount 1712-CRGH2512J150RCT-ND
RES 150 OHM 5% 2W 2512

RES 150 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J150RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J150RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J150RDKR-ND
RES 150 OHM 5% 2W 2512

RES 150 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J150RTR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J150RTR-ND
150 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

150 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7352 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7352
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7352
Surface Mount Thick Film Resistor, CRG Series, 150 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 150 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH2512J150RCT-ND 95W7352
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details