TE Connectivity Chip Resistor - Surface Mount CRGH2512J150K

Description
150 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126451CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126451CT-ND
Chip Resistor - Surface Mount A126451CT-ND
150 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

150 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126451TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126451TR-ND
Chip Resistor - Surface Mount A126451TR-ND
150 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

150 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126451DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126451DKR-ND
Chip Resistor - Surface Mount A126451DKR-ND
150 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

150 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7351 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7351
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7351
Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity - 94X8285 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity
94X8285
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity 94X8285
Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A126451CT-ND 95W7351 94X8285
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details