CRGH2512J130K -- CRGH2512 5% 130K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 130K 2W Neohm - Te Connectivity
CRGH2512J130K
Description
CRGH2512 5% 130K 2W
Description
CRGH2512 5% 130K 2W
Datasheet
Suppliers
Crgh2512 5% 130K 2W Neohm - Te Connectivity
94X8281
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8281 |
|
Product Name
|
Crgh2512 5% 130K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers