TE Connectivity Resistor Kits CRGH2512J-LAB-KIT

Description
Thick Film Resistor Kit 10 ~ 1M Ohm ±5% 2W Surface Mount 7500 Pieces (75 Values - 100 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 10 ~ 1M Ohm ±5% 2W Surface Mount 7500 Pieces (75 Values - 100 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 1712-CRGH2512J-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 10 ~ 1M Ohm ±5% 2W Surface Mount 7500 Pieces (75 Values - 100 Each)

Thick Film Resistor Kit 10 ~ 1M Ohm ±5% 2W Surface Mount 7500 Pieces (75 Values - 100 Each)

Buy Now Datasheet
Resistor Kits - 1111-CRGH2512J-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
CRGH 2512 5% 10R-1M0 LAB-KIT

CRGH 2512 5% 10R-1M0 LAB-KIT

Buy Now Datasheet
Resistor Assortment Kit, 2512, 10R-1M; Kit Contents Neohm Te Connectivity - 51AH8066 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment Kit, 2512, 10R-1M; Kit Contents Neohm Te Connectivity
51AH8066
Resistor Assortment Kit, 2512, 10R-1M; Kit Contents Neohm Te Connectivity 51AH8066
RESISTOR ASSORTMENT KIT, 2512, 10R-1M; Kit Contents:100-Pcs of Each 63 Values CRGH Series 2512Size, 5%, 10 OHM-1M OHM Thick Film Resistors; Power Rating:2W; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR ASSORTMENT KIT, 2512, 10R-1M; Kit Contents:100-Pcs of Each 63 Values CRGH Series 2512Size, 5%, 10 OHM-1M OHM Thick Film Resistors; Power Rating:2W; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH2512J-LAB-KIT-ND 1111-CRGH2512J-LAB-KIT-ND 51AH8066
Product Name Resistor Kits Resistor Kits Resistor Assortment Kit, 2512, 10R-1M; Kit Contents Neohm Te Connectivity
Category / Application General Use General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers