TE Connectivity Crgh2512 1% 953R 2W Neohm - Te Connectivity CRGH2512F953R

Description
CRGH2512 1% 953R 2W
Description
CRGH2512 1% 953R 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 953R 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 953 ohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can withstand a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where high power handling and precise resistance values are essential. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 953R 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 953 ohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can withstand a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where high power handling and precise resistance values are essential. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 953R 2W Neohm - Te Connectivity - 94X8240 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 953R 2W Neohm - Te Connectivity
94X8240
Crgh2512 1% 953R 2W Neohm - Te Connectivity 94X8240
CRGH2512 1% 953R 2W

CRGH2512 1% 953R 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8240
Product Name Crgh2512 1% 953R 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
VME64X Connectors: Rugged High Speed Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details