CRGH2512F931K -- CRGH2512 1% 931K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 931K 2W Neohm - Te Connectivity
CRGH2512F931K
Description
CRGH2512 1% 931K 2W
Description
CRGH2512 1% 931K 2W
Datasheet
Suppliers
Crgh2512 1% 931K 2W Neohm - Te Connectivity
94X8235
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8235 |
|
Product Name
|
Crgh2512 1% 931K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Connector Type
Board Mount Connector; DIN Connector
Mounting
Through Hole
Current Rating
2.0 amps
View Details
2 suppliers