CRGH2512F909R -- CRGH2512 1% 909R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 909R 2W Neohm - Te Connectivity
CRGH2512F909R
Description
CRGH2512 1% 909R 2W
Description
CRGH2512 1% 909R 2W
Datasheet
Suppliers
Crgh2512 1% 909R 2W Neohm - Te Connectivity
94X8232
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8232 |
|
Product Name
|
Crgh2512 1% 909R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers