CRGH2512F88R7 -- CRGH2512 1% 88R7 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 88R7 2W Neohm - Te Connectivity
CRGH2512F88R7
Description
CRGH2512 1% 88R7 2W
Description
CRGH2512 1% 88R7 2W
Datasheet
Suppliers
Crgh2512 1% 88R7 2W Neohm - Te Connectivity
94X8222
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8222 |
|
Product Name
|
Crgh2512 1% 88R7 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
2 suppliers