TE Connectivity Crgh2512 1% 768K 2W Neohm - Te Connectivity CRGH2512F768K

Description
CRGH2512 1% 768K 2W
Description
CRGH2512 1% 768K 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 768K 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 768 kilohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can withstand a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precision and stability are essential. It is RoHS compliant, making it a suitable choice for environmentally conscious designs. The CRGH2512 is available in tape packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 768K 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 768 kilohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can withstand a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precision and stability are essential. It is RoHS compliant, making it a suitable choice for environmentally conscious designs. The CRGH2512 is available in tape packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 768K 2W Neohm - Te Connectivity - 94X8194 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 768K 2W Neohm - Te Connectivity
94X8194
Crgh2512 1% 768K 2W Neohm - Te Connectivity 94X8194
CRGH2512 1% 768K 2W

CRGH2512 1% 768K 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8194
Product Name Crgh2512 1% 768K 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products