CRGH2512F681K -- CRGH2512 1% 681K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 681K 2W Neohm - Te Connectivity
CRGH2512F681K
Description
CRGH2512 1% 681K 2W
Description
CRGH2512 1% 681K 2W
Datasheet
Suppliers
Crgh2512 1% 681K 2W Neohm - Te Connectivity
94X8169
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8169 |
|
Product Name
|
Crgh2512 1% 681K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Mounting
Free Hanging (In-Line)
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details