TE Connectivity Crgh2512 1% 64K9 2W Neohm - Te Connectivity CRGH2512F64K9

Description
CRGH2512 1% 64K9 2W
Datasheet
Description
CRGH2512 1% 64K9 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 64K9 2W Neohm - Te Connectivity - 94X8159 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 64K9 2W Neohm - Te Connectivity
94X8159
Crgh2512 1% 64K9 2W Neohm - Te Connectivity 94X8159
CRGH2512 1% 64K9 2W

CRGH2512 1% 64K9 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8159
Product Name Crgh2512 1% 64K9 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers