CRGH2512F619R -- CRGH2512 1% 619R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 619R 2W Neohm - Te Connectivity
CRGH2512F619R
Description
CRGH2512 1% 619R 2W
Description
CRGH2512 1% 619R 2W
Datasheet
Suppliers
Crgh2512 1% 619R 2W Neohm - Te Connectivity
94X8154
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8154 |
|
Product Name
|
Crgh2512 1% 619R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Coaxial Connector
Voltage Rating
10000 volts
Current Rating
5.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers