CRGH2512F59K -- CRGH2512 1% 59K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 59K 2W Neohm - Te Connectivity
CRGH2512F59K
Description
CRGH2512 1% 59K 2W
Description
CRGH2512 1% 59K 2W
Datasheet
Suppliers
Crgh2512 1% 59K 2W Neohm - Te Connectivity
94X8136
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8136 |
|
Product Name
|
Crgh2512 1% 59K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details