TE Connectivity Crgh2512 1% 549K 2W Neohm - Te Connectivity CRGH2512F549K

Description
CRGH2512 1% 549K 2W
Datasheet
Description
CRGH2512 1% 549K 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 549K 2W Neohm - Te Connectivity - 94X8126 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 549K 2W Neohm - Te Connectivity
94X8126
Crgh2512 1% 549K 2W Neohm - Te Connectivity 94X8126
CRGH2512 1% 549K 2W

CRGH2512 1% 549K 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8126
Product Name Crgh2512 1% 549K 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details