CRGH2512F53K6 -- CRGH2512 1% 53K6 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 53K6 2W Neohm - Te Connectivity
CRGH2512F53K6
Description
CRGH2512 1% 53K6 2W
Description
CRGH2512 1% 53K6 2W
Datasheet
Suppliers
Crgh2512 1% 53K6 2W Neohm - Te Connectivity
94X8120
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8120 |
|
Product Name
|
Crgh2512 1% 53K6 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers