CRGH2512F4K12 -- CRGH2512 1% 4K12 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 4K12 2W Neohm - Te Connectivity
CRGH2512F4K12
Description
CRGH2512 1% 4K12 2W
Description
CRGH2512 1% 4K12 2W
Datasheet
Suppliers
Crgh2512 1% 4K12 2W Neohm - Te Connectivity
94X8056
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8056 |
|
Product Name
|
Crgh2512 1% 4K12 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details