CRGH2512F499K -- CRGH2512 1% 499K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 499K 2W Neohm - Te Connectivity
CRGH2512F499K
Description
CRGH2512 1% 499K 2W
Description
CRGH2512 1% 499K 2W
Datasheet
Suppliers
Crgh2512 1% 499K 2W Neohm - Te Connectivity
94X8103
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8103 |
|
Product Name
|
Crgh2512 1% 499K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details