CRGH2512F45K3 -- CRGH2512 1% 45K3 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 45K3 2W Neohm - Te Connectivity
CRGH2512F45K3
Description
CRGH2512 1% 45K3 2W
Description
CRGH2512 1% 45K3 2W
Datasheet
Suppliers
Crgh2512 1% 45K3 2W Neohm - Te Connectivity
94X8085
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8085 |
|
Product Name
|
Crgh2512 1% 45K3 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Mounting
Connector
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details