CRGH2512F412R -- CRGH2512 1% 412R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 412R 2W Neohm - Te Connectivity
CRGH2512F412R
Description
CRGH2512 1% 412R 2W
Description
CRGH2512 1% 412R 2W
Datasheet
Suppliers
Crgh2512 1% 412R 2W Neohm - Te Connectivity
94X8072
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8072 |
|
Product Name
|
Crgh2512 1% 412R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details