TE Connectivity Crgh2512 1% 3K92 2W Neohm - Te Connectivity CRGH2512F3K92

Description
CRGH2512 1% 3K92 2W
Description
CRGH2512 1% 3K92 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 3K92 2W Neohm is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 3.92 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500V. This component is suitable for use in various electronic circuits where precise resistance values and high power handling are essential. The product is RoHS compliant, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 3K92 2W Neohm is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 3.92 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500V. This component is suitable for use in various electronic circuits where precise resistance values and high power handling are essential. The product is RoHS compliant, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 3K92 2W Neohm - Te Connectivity - 94X8006 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 3K92 2W Neohm - Te Connectivity
94X8006
Crgh2512 1% 3K92 2W Neohm - Te Connectivity 94X8006
CRGH2512 1% 3K92 2W

CRGH2512 1% 3K92 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8006
Product Name Crgh2512 1% 3K92 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details