CRGH2512F37K4 -- CRGH2512 1% 37K4 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 37K4 2W Neohm - Te Connectivity
CRGH2512F37K4
Description
CRGH2512 1% 37K4 2W
Description
CRGH2512 1% 37K4 2W
Datasheet
Suppliers
Crgh2512 1% 37K4 2W Neohm - Te Connectivity
94X8043
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8043 |
|
Product Name
|
Crgh2512 1% 37K4 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details