CRGH2512F365K -- CRGH2512 1% 365K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 365K 2W Neohm - Te Connectivity
CRGH2512F365K
Description
CRGH2512 1% 365K 2W
Description
CRGH2512 1% 365K 2W
Datasheet
Suppliers
Crgh2512 1% 365K 2W Neohm - Te Connectivity
94X8041
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8041 |
|
Product Name
|
Crgh2512 1% 365K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers