TE Connectivity Crgh2512 1% 324K 2W Neohm - Te Connectivity CRGH2512F324K

Description
CRGH2512 1% 324K 2W
Description
CRGH2512 1% 324K 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 324K 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 324 kilohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precise resistance values and high power handling are essential. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 324K 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 324 kilohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precise resistance values and high power handling are essential. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 324K 2W Neohm - Te Connectivity - 94X8021 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 324K 2W Neohm - Te Connectivity
94X8021
Crgh2512 1% 324K 2W Neohm - Te Connectivity 94X8021
CRGH2512 1% 324K 2W

CRGH2512 1% 324K 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8021
Product Name Crgh2512 1% 324K 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details